EN
  • EN
  • DE

MAX17058X+T10

Part No MAX17058X+T10
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BAT FUEL GAUGE LI-ION 1C 8WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series ModelGauge™
Package Tape & Reel
Product Status Active
Function Fuel Gauge
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFBGA, WLBGA
Supplier Device Package 8-WLP (1.66x0.92)
Base Product Number MAX17058
Standard Package 10,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829652-MAX17058X+T10
Ultra Librarian 3D Model Ultra Librarian MAX17058X+T10 CAD Model

Description

Maxim Integrated MAX17058X+T10 Product Overview

The MAX17058X+T10 is a sophisticated, single-cell fuel-gauge IC from Maxim Integrated, designed to provide precise monitoring of lithium-ion (Li+) batteries in portable devices. This compact, power-efficient component is an ideal solution for a wide range of applications, including smartphones, tablets, wireless speakers, and other handheld electronics that require accurate battery state-of-charge (SOC) indications.

Key Features

  • ModelGauge™ m3 Algorithm: The MAX17058X+T10 incorporates Maxim's proprietary ModelGauge m3 algorithm, which eliminates the need for battery characterization for most applications. This advanced algorithm provides a more accurate SOC by combining the short-term precision of a coulomb counter with the long-term stability of a voltage-based fuel gauge.
  • Low Power Consumption: With an operating current of just 23µA, the device is optimized for power-sensitive applications, ensuring minimal impact on battery life.
  • Easy Implementation: The IC simplifies design efforts with its no-trim-required operation and the ability to provide SOC data without the need for an external current-sense resistor, reducing both cost and space.
  • High Accuracy: The MAX17058X+T10 offers high accuracy in SOC reporting, with an error of less than 1% under most operating conditions.
  • Compact Form Factor: Available in a tiny, lead-free 10-pin TDFN package, this device is suitable for space-constrained applications.

Communication and Configurability

The device communicates with the host system via an I2C interface, allowing for easy integration into existing designs. It is also highly configurable, providing adjustable alert thresholds for SOC low and SOC high warnings, which can help extend battery life and safeguard against unexpected shutdowns.

Protection and Safety

With built-in protection features, the MAX17058X+T10 ensures safe operation across various conditions. It includes temperature compensation and automatic compensation for cell aging, ensuring reliable performance over the product's lifespan.

Conclusion

The Maxim Integrated MAX17058X+T10 is a sophisticated, low-power, and highly accurate fuel-gauge IC that provides critical battery information to enhance the user experience of portable devices. Its integration of the ModelGauge m3 algorithm and ease of use make it an excellent choice for designers looking to optimize battery performance and extend device run time.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,130 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess