EN
  • EN
  • DE

MAX17055EWL+

Part No MAX17055EWL+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON MULTI-CHEM 1CEL 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Multi-Chemistry 9-WLP (1.41x1.50)
Manufacturer Maxim Integrated
Series ModelGauge™
Package Strip
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-WFBGA, WLBGA
Case / Package 9-WLP (1.41x1.50)
Family Name MAX17055
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925176-MAX17055EWL+
Ultra Librarian 3D Model Ultra Librarian MAX17055EWL+ CAD Model

Description

Maxim Integrated MAX17055EWL+ ModelGauge m5 EZ Fuel Gauge

The MAX17055EWL+ from Maxim Integrated is a compact, highly accurate fuel gauge IC designed to provide precise battery state-of-charge (SOC) monitoring for portable devices. Utilizing the innovative ModelGauge™ m5 EZ algorithm, it eliminates the need for battery characterization while offering a blend of high performance and ease of use. This makes it an ideal choice for a wide array of applications including smartphones, wearables, and smart IoT devices where battery life indication is critical.

The MAX17055EWL+ operates over a wide voltage range of 2.7V to 4.5V, making it suitable for single-cell Li+ batteries and ensures compatibility with a variety of battery chemistries. The device is housed in a tiny, 1.4mm x 1.5mm, 9-pin WLP package, which allows for minimal footprint and easy integration into space-constrained designs.

One of the key features of the MAX17055EWL+ is its ModelGauge m5 EZ algorithm, which provides a robust SOC solution by combining the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge. This advanced algorithm also compensates for cell aging, temperature, and discharge rate, and requires no external sense resistor, further simplifying design and reducing overall cost.

Additionally, the MAX17055EWL+ offers I2C interface for communication with the host system, enabling easy access to the fuel gauge data. It also has configurable alert functions for SOC low, SOC change, and temperature thresholds, which can help extend the battery life of the end device by prompting power-saving measures when needed.

With its automatic black-box logging of system events, the MAX17055EWL+ helps in diagnosing battery and system behavior, which can be invaluable for product development and troubleshooting. Furthermore, it supports quick start-up and does not require an initial empty-to-full battery recharge, facilitating a smoother user experience.

In summary, the Maxim Integrated MAX17055EWL+ is a sophisticated, user-friendly fuel gauge IC that offers precise battery monitoring with minimal design effort, making it an excellent choice for designers looking to enhance the performance and reliability of their portable devices.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1489 $51.7005
95+ $1.0748 $102.1060
145+ $1.0378 $150.4810
210+ $0.9636 $202.3560
270+ $0.9266 $250.1820
340+ $0.8895 $302.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess