EN
  • EN
  • DE

MAX17055ETB+T

Part No MAX17055ETB+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Interface 2-Wire
Maximum Operating Temperature 85 °C
Max Supply Voltage 4.9 V
Manufacturer Package Identifier T102A2-1C
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Nominal Supply Current 18 µA
Number of Cells 1
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 971914-MAX17055ETB+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17055ETB+T CAD Model

Description

MAX17055ETB+T - Maxim Integrated's ModelGauge™ m5 EZ Fuel Gauge

Maxim Integrated's MAX17055ETB+T is a state-of-the-art fuel gauge IC designed to provide accurate battery state-of-charge (SOC) and time-to-empty (TTE) estimations for a variety of battery-powered applications. This compact, low-power device utilizes the innovative ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization for most applications, simplifying the design process and reducing time to market.

Operating over a wide supply voltage range of 2.7V to 4.5V, the MAX17055ETB+T is ideal for portable devices where energy management is critical. It supports small, 1.5µA operating current, which makes it an excellent choice for power-sensitive applications. Additionally, its EZ configuration allows for a simple plug-and-play setup, minimizing the complexity of integrating the fuel gauge into your system.

The device comes in a tiny, lead-free, 14-pin TDFN package with dimensions of just 2.5mm x 3mm, making it suitable for space-constrained designs. It also features an I²C interface for communication with a host controller, providing easy access to all measured data, including SOC, voltage, current, and temperature, as well as full control over the device's functions.

The MAX17055ETB+T boasts an impressive level of accuracy, with an error rate of less than 1% for SOC calculations under most conditions. This precision ensures reliable battery management and can help extend the life of the battery by preventing deep discharges and overcharging.

Key applications for the MAX17055ETB+T include smartphones, tablets, wireless speakers, power banks, digital cameras, and other handheld devices. Its robust feature set and ease of use make it a preferred choice for engineers and designers looking to enhance their products with reliable battery monitoring capabilities.

In summary, Maxim Integrated's MAX17055ETB+T is a sophisticated, user-friendly fuel gauge IC that provides precise battery monitoring with minimal design effort. Its small footprint, low power consumption, and high accuracy make it an indispensable component for modern, battery-dependent electronics.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3458 $51.6076
52+ $1.9247 $100.0844
81+ $1.8646 $151.0326
111+ $1.8044 $200.2884
144+ $1.7443 $251.1792
192+ $1.5639 $300.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess