EN
  • EN
  • DE

MAX17048X006+T10

Part No MAX17048X006+T10
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number MAX17048
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 702052-MAX17048X006+T10
Ultra Librarian 3D Model Ultra Librarian MAX17048X006+T10 CAD Model

Description

Maxim Integrated MAX17048X006+T10 Fuel Gauge IC

The MAX17048X006+T10 is a highly sophisticated fuel gauge integrated circuit (IC) from Maxim Integrated, designed to provide precise battery state-of-charge (SOC) information for single-cell Li-Ion batteries. This compact and efficient IC is an essential component for portable devices where battery life indication is critical, such as smartphones, tablets, and wearable technology.

The device employs the proprietary ModelGauge™ algorithm from Maxim Integrated, which eliminates the need for battery characterization for most applications. This advanced algorithm provides a robust fuel gauging capability by combining the virtues of a traditional coulomb counter with the benefits of voltage-based fuel gauging. The result is an IC that can provide accurate SOC estimates without the need for periodic full-to-empty recalibrations, thus ensuring a seamless user experience.

One of the key advantages of the MAX17048X006+T10 is its ease of implementation. It requires minimal external components and can be easily interfaced with the host device via an I2C serial interface. This simplicity accelerates the design-in process, allowing product developers to integrate the fuel gauge quickly and efficiently into their designs.

The IC also boasts a compact form factor, as it is available in a tiny, lead-free 10-pin TDFN package. This small footprint is ideal for space-constrained applications, ensuring that even the most compact devices can benefit from accurate battery monitoring without compromising on design aesthetics or functionality.

In addition to providing accurate SOC readings, the MAX17048X006+T10 includes various features to protect and enhance battery life. It offers an adjustable alert threshold for SOC low warning, which can trigger an external interrupt to notify the system of a low battery condition. This proactive feature allows for timely battery management and can help to prevent unexpected device shutdowns.

Overall, the MAX17048X006+T10 from Maxim Integrated represents a cutting-edge solution for battery fuel gauging, combining accuracy, ease of use, and a compact design to meet the demands of modern portable electronics.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess