EN
  • EN
  • DE

MAX17042

Part No MAX17042
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC FUEL GAUGE LI-ION 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete(EOL)
Win Source Part Number 038414-MAX17042
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17042 CAD Model

Description

The MAX17042 from Maxim Integrated is a compact, low-power fuel gauge integrated circuit (IC) designed for lithium-ion battery monitoring in various portable devices. This sophisticated IC utilizes the patented ModelGauge™ algorithm, eliminating the need for battery characterization for most applications. With its ability to provide accurate state-of-charge (SOC) readings, the MAX17042 stands out as a reliable solution for real-time battery management.

Key Features

  • ModelGauge Technology: The proprietary ModelGauge algorithm combines the best features of coulomb counting and voltage-based fuel gauging to provide high accuracy without the need for battery relearn cycles or manual calibration.
  • Low Power Consumption: Designed for energy efficiency, the MAX17042 operates with extremely low quiescent current, making it ideal for battery-powered applications where power conservation is critical.
  • Easy Integration: Its small package footprint and the use of a simple I²C interface allow for easy integration into system designs without requiring extensive development effort.
  • Configurable Alert Function: The IC includes an alert function that can be programmed to notify the host when the battery falls below a specified threshold, helping to prevent unexpected power loss in portable devices.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Handsets
  • Handheld Gaming Devices
  • Digital Cameras
  • Other Portable Equipment Requiring Accurate Fuel Gauging

The MAX17042 is a testament to Maxim Integrated's commitment to providing advanced power management solutions that enhance the user experience of portable devices. By accurately reporting the SOC and remaining battery life, this fuel gauge IC helps to extend device uptime and ensure that users are kept informed about their battery status, leading to a more reliable and satisfactory product experience.

You May Also Be Interested in

Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess