EN
  • EN
  • DE

MAX17041X+

Part No MAX17041X+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 2CELL 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series ModelGauge™
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 2
Interface I2C
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 9-WFBGA, WLBGA
Supplier Device Package 9-WLP (1.26x1.26)
Base Product Number MAX17041
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848386-MAX17041X+
Ultra Librarian 3D Model Ultra Librarian MAX17041X+ CAD Model

Description

Maxim Integrated's MAX17041X+: High-Accuracy Fuel Gauge IC

The MAX17041X+ from Maxim Integrated is a state-of-the-art fuel gauge integrated circuit (IC) that offers high accuracy in monitoring battery status. Designed to be compact and power-efficient, it is an ideal solution for portable devices where battery life estimation is critical. This IC utilizes a sophisticated algorithm to provide real-time information on the remaining battery capacity, allowing for efficient power management and extended device usage.

One of the key features of the MAX17041X+ is its ModelGauge™ algorithm. This proprietary technology eliminates the need for battery characterization and simplifies the battery fuel gauging process. By combining voltage-based fuel gauging with temperature compensation, the MAX17041X+ can deliver reliable battery state-of-charge (SOC) readings even under varying environmental conditions and usage patterns.

The MAX17041X+ is designed to interface directly with lithium-ion (Li-ion) and lithium-polymer (Li-Po) batteries, the most common battery types used in modern portable electronics. It supports a wide range of cell configurations, making it a versatile choice for a variety of applications, from smartphones and tablets to wireless headphones and smart wearables.

Integration with the host device is made easy thanks to the IC's I2C interface, which allows for seamless communication with the host microcontroller. This enables the device to report critical data such as SOC, voltage, and temperature, as well as to receive commands for configuration and control.

The compact form factor of the MAX17041X+ is another advantage, as it occupies minimal space on the printed circuit board (PCB), a critical consideration in the design of small, portable devices. Additionally, its low power consumption helps to maximize the battery life of the end product.

In summary, the MAX17041X+ from Maxim Integrated is a high-accuracy fuel gauge IC that offers precise SOC readings, ease of integration, and a compact design. It is an excellent choice for designers looking to optimize power management in battery-powered devices.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess