EN
  • EN
  • DE

MAX17040G+T

Part No MAX17040G+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC 2-WIRE FG W/MODEL GAUGE 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-TDFN (2x3)
Win Source Part Number 107782-MAX17040G+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX17040
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX17040G+T CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
MAX17040G+U ADI LFCSP-8 United States PIN-TO-PIN

Description

Maxim Integrated MAX17040G+T Fuel Gauge IC

The MAX17040G+T from Maxim Integrated is a compact, low-power fuel gauge Integrated Circuit (IC) designed for lithium-ion (Li+) batteries in handheld and portable devices. It employs Maxim's proprietary ModelGauge™ algorithm, which eliminates the need for battery characterization for most applications. This advanced fuel gauge provides a robust solution for power management and monitoring, ensuring users have accurate data on their battery's state of charge (SoC).

Key Features

  • High Precision: Offers accurate SoC estimation without requiring an external sense resistor, simplifying design and reducing system cost.
  • ModelGauge Algorithm: The ModelGauge algorithm combines the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, along with temperature compensation.
  • Low Power Consumption: With its ultra-low operating current, the MAX17040G+T is ideal for battery-powered applications where efficiency is critical.
  • Simple Interface: Communicates with the host device via a simple 2-wire I2C interface, allowing for easy integration into system designs.
  • Compact Package: Available in a tiny, lead-free 8-pin TDFN package, it is suitable for space-constrained applications.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Other Handheld Devices

The MAX17040G+T operates over a wide voltage range of 2.5V to 5.5V, making it versatile for various battery configurations. Its QuickStart feature allows the fuel gauge to begin without a host command, enabling immediate SoC readings after battery insertion. The device also supports a range of battery sizes without the need for reprogramming, offering design flexibility for different product lines.

With its blend of accuracy, efficiency, and ease of use, the MAX17040G+T from Maxim Integrated is an excellent choice for designers looking to enhance the user experience by providing reliable battery status information. Its advanced features ensure that it is capable of meeting the demands of modern portable electronics, where battery life and management are of paramount importance.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3582 $51.8804
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,590 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess