EN
  • EN
  • DE

MAX17017ETM

Part No MAX17017ETM
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208813-MAX17017ETM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17017ETM CAD Model

Description

The MAX17017ETM is a high-performance, dual Quick-PWM step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and optimal efficiency for a wide range of applications. This advanced power management IC is ideal for systems that require reliable and efficient power distribution, such as notebook computers, telecommunications equipment, and industrial systems.

Key Features

  • Dual-Phase Operation: The controller operates in a dual-phase mode, which provides better output voltage regulation and improved transient response while reducing the required size of the output filter components.
  • Quick-PWM Control: The Quick-PWM control scheme ensures fast response to load transients and maintains a relatively constant switching frequency, which simplifies electromagnetic interference (EMI) filtering and allows for predictable system behavior.
  • High Efficiency: With its integrated MOSFET drivers and low quiescent current, the MAX17017ETM achieves high efficiency across a wide load range, reducing power losses and improving overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexible power supply design to meet the specific requirements of various applications.
  • Power-Good Output: The built-in power-good output provides a system-ready signal for other components, enhancing system reliability.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard the system against unexpected supply spikes.

Applications

  • Notebook Computers
  • Telecommunications Equipment
  • Networking Systems
  • Industrial Control Systems

The MAX17017ETM offers a compact solution for systems requiring efficient power management. Its advanced features and robust design make it an excellent choice for designers looking to optimize their power supply architecture. With Maxim Integrated's commitment to quality and performance, the MAX17017ETM stands out as a reliable and efficient component for demanding applications.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $3.7539
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $1.2913
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $2.1853
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess