EN
  • EN
  • DE

MAX1666AEEP

Part No MAX1666AEEP
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3CELL 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3
Fault Protection Cell Mismatch, Over Current, Over/Under Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number MAX1666
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881156-MAX1666AEEP
Ultra Librarian 3D Model Ultra Librarian MAX1666AEEP CAD Model

Description

The MAX1666AEEP from Maxim Integrated is a highly sophisticated, integrated circuit designed for advanced power management applications. This versatile chip is a quintessential component for engineers looking to optimize the efficiency and longevity of their power-sensitive designs.

Key Features:

  • Multi-Channel Operation: The device incorporates multiple channels for monitoring and controlling different power rails, making it suitable for complex systems that require precise power management across various subsystems.
  • High Accuracy: Precision is at the core of the MAX1666AEEP, offering high accuracy measurements that ensure reliable performance and system stability.
  • Programmable Settings: It features programmable settings that allow designers to tailor its operation to meet the specific needs of their application, providing flexibility and adaptability.
  • Thermal Management: The chip includes advanced thermal management capabilities to protect against overheating, preserving the integrity and longevity of the system.
  • Low Power Consumption: With an emphasis on power efficiency, the MAX1666AEEP is engineered to consume minimal power, which is critical for battery-operated devices and energy-saving applications.
  • Compact Package: The device comes in a compact, surface-mountable package, which is ideal for space-constrained applications without compromising on functionality.

Applications:

The MAX1666AEEP is suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Medical Equipment
  • Telecommunication Systems
  • Industrial Controls
  • Computing Platforms

In conclusion, the MAX1666AEEP from Maxim Integrated represents a comprehensive solution for power management challenges, offering precision, efficiency, and versatility. Its multi-channel operation, high accuracy, and programmable features make it an indispensable component for designers aiming to create reliable, high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0590 $52.0030
40+ $2.5099 $100.3960
62+ $2.4315 $150.7530
85+ $2.3531 $200.0135
110+ $2.2746 $250.2060
148+ $2.0393 $301.8164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess