EN
  • EN
  • DE

MAX1666AEEP-T

Part No MAX1666AEEP-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208660-MAX1666AEEP-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1666AEEP-T CAD Model

Description

Maxim Integrated MAX1666AEEP-T Product Overview

The MAX1666AEEP-T is a high-performance, versatile power-management integrated circuit (IC) designed and manufactured by Maxim Integrated. This advanced solution is engineered to cater to a broad range of applications, offering efficient power regulation and monitoring in a compact package. The MAX1666AEEP-T is an ideal choice for designers looking to enhance system reliability and performance while maintaining energy efficiency.

Key Features and Benefits

  • High Accuracy: The MAX1666AEEP-T provides precise voltage regulation, ensuring stable operation of the connected components, which is critical for sensitive electronic devices.
  • Multiple Output Channels: This IC includes multiple output channels that can be independently configured, allowing for flexibility in managing various power requirements within a system.
  • Programmable Settings: With programmable settings, users can tailor the device's performance to match specific application needs, optimizing power consumption and output characteristics.
  • Thermal Protection: The built-in thermal protection features safeguard the IC from overheating, contributing to the overall durability and longevity of the product.
  • Low Quiescent Current: The MAX1666AEEP-T operates with a low quiescent current, which minimizes the power drain when the device is in a standby mode, making it suitable for battery-powered applications.

Applications

The versatility of the MAX1666AEEP-T allows it to be integrated into a wide array of electronic systems, including:

  • Portable and battery-operated devices
  • Embedded systems
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems

Product Specifications

The MAX1666AEEP-T comes in a compact, surface-mountable 20-pin QSOP package, which is suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability in various environmental conditions. This IC is designed to meet stringent industry standards, ensuring compatibility and ease of integration into existing and new designs.

In summary, the MAX1666AEEP-T from Maxim Integrated is a robust power management solution that combines accuracy, flexibility, and efficiency, making it an excellent choice for designers looking to improve their system's power regulation and monitoring capabilities.

You May Also Be Interested in

Agere Systems
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Omron
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess