EN
  • EN
  • DE

MAX1600EAI

Part No MAX1600EAI
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description Dual-Channel CardBus and PCMCIA VCC/VPP Power-Switching Networks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208521-MAX1600EAI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1600EAI CAD Model

Description

Maxim Integrated MAX1600EAI Multi-Channel Power-Supply Controller

The Maxim Integrated MAX1600EAI is a sophisticated, multi-channel power-supply controller designed to cater to the demanding needs of compact and efficient power management systems. This highly integrated device is an ideal solution for managing power in notebook computers, PDAs, and other portable electronic devices where space is at a premium and battery life is of paramount importance.

Featuring a compact 28-SSOP (Shrink Small Outline Package), the MAX1600EAI offers a space-saving design, enabling designers to minimize the footprint of power management components on the PCB. The controller is capable of efficiently managing multiple power sources, including lithium-ion (Li+) batteries, which are commonly used in portable electronics due to their high energy density and long life.

One of the key features of the MAX1600EAI is its ability to control and switch between multiple DC-DC converters. This functionality allows for seamless power distribution to various subsystems within the device, ensuring optimal performance and power efficiency. The controller supports both step-up (boost) and step-down (buck) converters, providing the flexibility needed to maintain stable voltage levels across different loads.

The MAX1600EAI also includes built-in safety features such as overvoltage protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it powers from potential damage caused by abnormal operating conditions. This ensures long-term reliability and stability of the power management system.

With its integrated power-on reset and power-fail warning functions, the MAX1600EAI enhances system robustness by ensuring that all connected components are properly initialized during power-up and are protected during power-down or failure scenarios.

Overall, the Maxim Integrated MAX1600EAI is a versatile and reliable power-supply controller that offers advanced features and a compact design, making it an excellent choice for engineers and designers looking to create high-performance, energy-efficient portable electronic devices.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Coilcraft
Lowest to $1.5451
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1766 $61.0596
14+ $8.3501 $116.9014
22+ $8.0892 $177.9624
30+ $7.8283 $234.8490
39+ $7.5673 $295.1247
52+ $6.7845 $352.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess