The MAX158AEPI+ is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a leader in innovative analog and mixed-signal products. This precision ADC is designed to operate with a single +5V supply, making it ideal for a wide range of applications including process control, data acquisition systems, and battery-powered instruments.
Key Features
- High Resolution: 12-bit resolution offers precise digital representation of analog signals.
- Multiple Channels: Features 8 multiplexed channels, allowing for versatile signal acquisition from various sources.
- Low Power Consumption: Optimized for power-sensitive applications with a typical operating current of just 1.5mA.
- High Conversion Rate: Fast throughput rate of up to 100ksps (kilo-samples per second) enables real-time data processing.
- Single Supply Operation: Designed for a +5V single supply, simplifying power management in system design.
- Software Programmable: Offers a software-selectable input range and configuration, enhancing flexibility in various use cases.
Applications
- Industrial Process Control
- Data Acquisition Systems
- Battery-Powered Devices
- Medical Instruments
- Scientific Measurement Equipment
Product Specifications
The MAX158AEPI+ operates over the industrial temperature range (-40°C to +85°C) and comes in a 28-pin PDIP package. Its integrated track/hold function and on-chip clock allow for a simplified design, reducing external component requirements. With a high level of integration and Maxim Integrated's commitment to quality, this ADC is a reliable choice for precision data conversion needs.
For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.