EN
  • EN
  • DE

MAX158ACAI+

Part No MAX158ACAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT 8CH W/MUX&REF 28SSOP / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 400k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting SMD (SMT)
Base Product Number MAX158
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX158ACAI+
Standard Package 46
Win Source Part Number 1074956-MAX158ACAI+
Ultra Librarian 3D Model Ultra Librarian MAX158ACAI+ CAD Model

Description

The MAX158ACAI+ is a high-performance, low-power, 8-channel, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representation of analog signals in a compact package. This advanced ADC is ideal for a wide range of applications, from industrial control systems to medical devices, where accuracy and power efficiency are critical.

Key Features

  • High-Speed Conversion: The MAX158ACAI+ offers a fast conversion rate, making it suitable for applications requiring real-time data acquisition.
  • Multiple Analog Inputs: With 8 multiplexed analog input channels, it provides the flexibility to connect to various sensors and signals without the need for additional hardware.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with minimal power requirements, helping to extend battery life in portable devices.
  • Wide Operating Voltage: It supports a broad range of supply voltages, accommodating different system designs and ensuring compatibility with both 5V and 3.3V logic levels.
  • Easy Interface: The MAX158ACAI+ features a simple digital interface that can be easily connected to microprocessors or microcontrollers, enabling straightforward integration into existing systems.

Applications

  • Industrial Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Battery-Powered Equipment

Product Specifications

Parameter Value
Resolution 8-Bit
Number of Channels 8
Sample Rate Up to 1.33Msps
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to +85°C
Package Type SSOP-28

For detailed specifications, application notes, and additional resources, the MAX158ACAI+ datasheet is available on the Maxim Integrated website. Engineers and designers can rely on this high-quality ADC to deliver consistent performance and ease of use in their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess