EN
  • EN
  • DE

MAX1562HESA+

Part No MAX1562HESA+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SWITCH 8SOIC / Current Switch Regulator High/Low-Side 4A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Current Switch
Sensing Method High/Low-Side
Current - Output 4A
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX1562
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208459-MAX1562HESA+
Ultra Librarian 3D Model Ultra Librarian MAX1562HESA+ CAD Model

Description

Maxim Integrated MAX1562HESA+ High-Efficiency, USB/AC Adapter, Current-Limited Switches

The Maxim Integrated MAX1562HESA+ is a sophisticated power-management IC designed to facilitate the charging of battery-powered devices through either a USB port or an AC adapter. This versatile component is particularly suitable for portable electronics, such as smartphones, tablets, and digital cameras, where efficient charging is crucial for user convenience and device longevity.

Featuring both high efficiency and integrated current-limiting capabilities, the MAX1562HESA+ ensures safe and effective power delivery to the device it is connected to. It automatically switches between USB and AC adapter power sources without causing any interruption to the charging process. The IC is capable of handling up to 2A of continuous current, making it ideal for fast-charging applications.

One of the key features of the MAX1562HESA+ is its thermal-overload protection, which prevents damage to the IC and the powered device by limiting the power dissipation when the temperature exceeds a specific threshold. Additionally, it includes built-in battery-charge safety features, such as overvoltage protection, which guards against power surges that may occur during the charging process.

The device comes in a compact 16-pin QSOP package, which is highly beneficial for space-constrained applications. Its small footprint allows for integration into tight PCB layouts, maintaining a minimal design profile for the end product. The MAX1562HESA+ operates over a wide temperature range, making it suitable for various operating environments.

For developers and engineers, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the MAX1562HESA+ into their projects. With its combination of high efficiency, safety features, and compact design, the MAX1562HESA+ is an excellent choice for any application requiring a reliable and adaptable charging solution.

You May Also Be Interested in

Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0970 $60.1940
5+ $24.6951 $123.4755
8+ $23.9235 $191.3880
10+ $23.1520 $231.5200
13+ $22.3804 $290.9452
18+ $20.0647 $361.1646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess