EN
  • EN
  • DE

MAX15500GTJ+

Part No MAX15500GTJ+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONDITIONER 32TQFN / Conditioner SPI 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Conditioner
Number of Channels 1
Data Interface SPI
Voltage Supply Source Analog and Digital, Dual ±
Voltage - Supply ±24V, 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX15500
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350666-MAX15500GTJ+
Ultra Librarian 3D Model Ultra Librarian MAX15500GTJ+ CAD Model

Description

The MAX15500GTJ+ from Maxim Integrated is a highly sophisticated analog output conditioner designed to provide precise control and monitoring for industrial automation systems. This advanced component is specifically engineered to interface with programmable logic controllers (PLCs) and distributed control systems (DCS) to deliver accurate and reliable signal conditioning.

The MAX15500GTJ+ features a 16-bit digital-to-analog converter (DAC) that ensures high-resolution output signals. This DAC, in conjunction with the device's integrated precision voltage reference, allows for stable and accurate analog outputs, which are essential for critical control applications. The output range is programmable, offering versatility to accommodate various industrial standards, including 0-10V, ±10V, 0-20mA, and 4-20mA current loops.

One of the key benefits of the MAX15500GTJ+ is its robust protection features. The device is equipped with short-circuit protection and thermal overload protection, which safeguard the component and the connected equipment from potential damage due to unexpected conditions. Additionally, the open-circuit detection feature is invaluable for identifying wiring errors or disconnections that could compromise system integrity.

The MAX15500GTJ+ operates over a wide temperature range, making it suitable for harsh industrial environments. Its reliability is further enhanced by the inclusion of fault diagnostics and a watchdog timer that ensures the system continues to operate correctly even under adverse conditions.

This analog output conditioner is housed in a compact 32-pin TQFN package, which allows for space-efficient designs without compromising performance. Its integration into systems is made easier with the availability of comprehensive technical documentation and support from Maxim Integrated.

In summary, the MAX15500GTJ+ is a versatile and reliable solution for analog output conditioning in industrial automation. Its precision, programmability, and protection features make it an invaluable component for engineers looking to enhance the performance and safety of their control systems.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess