EN
  • EN
  • DE

MAX1535BETJ-T

Part No MAX1535BETJ-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 8064mA 1V to 19.2V 32-Pin TQFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel
Win Source Part Number 1074945-MAX1535BETJ-T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1535BETJ-T CAD Model

Description

Maxim Integrated's MAX1535BETJ-T: A High-Efficiency Power Solution

The MAX1535BETJ-T is a cutting-edge power management IC designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This particular chip is tailored for use in portable electronics, offering a compact and highly efficient solution for power regulation. The MAX1535BETJ-T is specifically designed to meet the rigorous power demands of modern portable devices such as laptops, tablets, and other battery-powered electronics.

Key Features and Benefits

  • High Efficiency: The MAX1535BETJ-T is built with an advanced step-down converter that operates at a high frequency, which enables a smaller inductor and capacitors. This results in a power-efficient solution that extends battery life, a crucial aspect for portable devices.
  • Integrated FETs: The device includes internal power MOSFETs, which help to reduce the external component count, saving space on the PCB and simplifying the design process.
  • Adjustable Output: Designers can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power supply design.
  • Multiple Protection Features: The MAX1535BETJ-T incorporates a variety of protection features, such as overvoltage protection, thermal shutdown, and current limiting, ensuring the safety and reliability of the end product.
  • Small Footprint: Offered in a compact, 32-pin TQFN package, the MAX1535BETJ-T saves valuable board space, which is essential for the design of sleek, modern portable electronics.

Applications

The versatility and high efficiency of the MAX1535BETJ-T make it suitable for a broad range of applications. It is particularly well-suited for:

  • Notebook computers
  • Tablets
  • Portable media players
  • Other battery-operated devices where efficient power management is critical

In conclusion, the MAX1535BETJ-T from Maxim Integrated is a robust power management solution that offers designers the efficiency, flexibility, and reliability needed for today's high-performance portable electronics. With its advanced features and compact design, it stands out as a top choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess