EN
  • EN
  • DE

MAX1532AETE

Part No MAX1532AETE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208393-MAX1532AETE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1532AETE CAD Model

Description

Maxim Integrated's MAX1532AETE High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1532AETE from Maxim Integrated is a sophisticated power management integrated circuit (IC) designed to deliver high-efficiency power conversion for notebook computers. This quad-output controller is engineered to provide a complete power supply solution, catering to the core voltage requirements of the CPU, as well as additional system voltages.

With its advanced features, the MAX1532AETE offers a highly efficient and reliable power supply system. The device integrates two synchronous buck controllers and two linear regulators, making it capable of managing multiple power rails simultaneously. This integration helps in reducing external component count and simplifying the overall power supply design.

The synchronous buck controllers are optimized for converting battery or adapter input voltages into the precise core voltages required by the latest notebook processors. These controllers support dynamic voltage identification (VID) to adjust the core voltage in response to processor load changes, which helps in optimizing power consumption and extending battery life.

In addition to the buck controllers, the MAX1532AETE includes two low-dropout (LDO) linear regulators that provide fixed output voltages for peripheral devices. These LDOs are designed to maintain stable operation even under fast transient conditions, ensuring reliable performance for critical system components.

The IC is also equipped with a range of protective features to safeguard the notebook's power system. These include overvoltage protection, undervoltage lockout, thermal shutdown, and current limit protection. Its small, thermally-efficient, 38-pin TQFN package makes the MAX1532AETE an ideal choice for space-constrained applications where thermal management is crucial.

Overall, the MAX1532AETE is a versatile and powerful solution for the demanding power requirements of modern notebook computers. Its high level of integration, efficiency, and protection features make it a top choice for designers looking to create a robust power supply system with minimal external components.

For detailed technical specifications, application circuits, and additional information, designers are encouraged to refer to the official datasheet and support documentation available from Maxim Integrated.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $3.2617
Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $3.4246
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess