EN
  • EN
  • DE

MAX150BCWP

Part No MAX150BCWP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description CMOS High Speed 8Bit A/D Converter with Refrence and Track/Hold Function | IC ADC 8BIT FLASH 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number MAX150
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212211-MAX150BCWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX150BCWP CAD Model

Description

Maxim Integrated's MAX150BCWP: High-Efficiency, Low-Power Data Acquisition System

The MAX150BCWP from Maxim Integrated is a precision, high-performance data acquisition system that is designed to deliver exceptional accuracy and reliability for a wide range of applications. This integrated circuit is particularly well-suited for battery-powered devices, portable instruments, and remote sensing applications due to its low power consumption and high efficiency.

Key Features:

  • Integrated System: The MAX150BCWP combines an 8-channel multiplexer, high-bandwidth track/hold, and serial interface with a microprocessor-compatible, 12-bit analog-to-digital converter (ADC).
  • Low Power Consumption: It operates with a single +5V supply, making it an ideal choice for power-sensitive applications. Its power-saving features ensure that the device consumes minimal power without sacrificing performance.
  • High Accuracy: This product offers excellent accuracy with its 12-bit resolution, ensuring precise data acquisition for critical measurements.
  • Flexible Interface: The SPI/QSPI and MICROWIRE-compatible serial interface facilitates easy integration with most microcontrollers, providing a versatile solution for system designers.
  • Wide Operating Temperature Range: The device is capable of operating over an extended temperature range, making it suitable for harsh environments.

Applications:

The MAX150BCWP is highly adaptable and can be used in various applications, such as:

  • Portable Instrumentation
  • Battery-Powered Equipment
  • Data Logging Systems
  • Remote Sensors
  • Medical Devices
  • Industrial Control Systems

Product Specifications:

Maxim Integrated ensures that the MAX150BCWP meets rigorous standards, providing users with a robust and dependable data acquisition solution. The product is available in a 20-pin, wide SO package, which is designed to meet the space constraints of compact systems while still providing easy integration into a variety of circuit designs.

In conclusion, the MAX150BCWP from Maxim Integrated is a versatile, efficient, and precise data acquisition system that is well-suited for applications where power efficiency and accuracy are paramount. Its integrated features and ease of use make it an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4233 $64.2699
7+ $17.5782 $123.0474
11+ $17.0289 $187.3179
15+ $16.4795 $247.1925
19+ $15.9302 $302.6738
25+ $14.2823 $357.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess