EN
  • EN
  • DE

MAX1505VETM-T

Part No MAX1505VETM-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208355-MAX1505VETM-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1505VETM-T CAD Model

Description

Maxim Integrated MAX1505VETM-T: High-Efficiency, Variable-Output, Step-Down DC-DC Converter

The Maxim Integrated MAX1505VETM-T is a cutting-edge step-down DC-DC converter designed to deliver high efficiency and flexibility in voltage regulation for a wide array of electronic applications. This advanced power management IC is particularly suitable for portable devices where extended battery life and compact form factor are of paramount importance.

Featuring an input voltage range of 2.6V to 5.5V, the MAX1505VETM-T can efficiently produce a variable output voltage that is adjustable from 0.8V to VIN, making it incredibly versatile for different circuit requirements. It is capable of supplying up to 500mA of output current, ensuring sufficient power for a variety of low-power devices such as handheld computers, PDAs, smartphones, and other portable consumer electronics.

The device incorporates a synchronous rectification scheme which significantly improves efficiency, especially at lower output voltages. This characteristic is instrumental in prolonging battery life by reducing power losses during conversion. Furthermore, the MAX1505VETM-T boasts a high switching frequency of up to 2MHz, which allows the use of small, space-saving external components like inductors and capacitors, thereby minimizing the overall footprint of the power supply design.

Additional features of this remarkable DC-DC converter include a low quiescent current, which further enhances battery life when the device is in standby mode. It also has a range of protective features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the end-product.

The MAX1505VETM-T comes in a compact, thermally-efficient TDFN package, which is ideal for space-constrained applications. Its performance and small size make it an excellent choice for designers looking to optimize power management solutions in their next-generation electronic devices.

Overall, the Maxim Integrated MAX1505VETM-T step-down converter is an exceptional component that combines efficiency, versatility, and reliability, making it an essential part of any power-sensitive and space-limited electronic design.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Shindengen
Lowest to $0.2021
EliteMT
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess