EN
  • EN
  • DE

MAX14921ECS+

Part No MAX14921ECS+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC AFE 16CELL BATTERY TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Fault Protection Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 021142-MAX14921ECS+
Family Name MAX14921
Introduction Date March 26, 2013
ECCN EAR99
Country of Origin Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14921ECS+ CAD Model

Description

The MAX14921ECS+ from Maxim Integrated is a high-precision battery measurement analog front-end (AFE) designed to monitor the voltage and temperature of cells in a battery pack. This IC is particularly suitable for applications such as electric vehicles, energy storage systems, and uninterruptible power supplies where accurate battery management is critical for performance and safety.

Key Features

  • High Accuracy: The MAX14921ECS+ offers high-accuracy voltage measurement for each cell, which is essential for balancing and maintaining the overall health of the battery pack.
  • Multiple Cell Monitoring: It is capable of monitoring up to 12 series-connected cells with a single IC, which can be expanded to monitor more cells through a daisy-chain configuration.
  • Temperature Measurement: Integrated temperature sensors allow for monitoring cell temperatures, providing additional data to safeguard against overheating and thermal runaways.
  • Integrated Diagnostics: Built-in diagnostic features ensure reliable operation by checking the IC's own functionality as well as the integrity of the battery connections.
  • Communication Interface: The device includes an SPI interface for communication with a microcontroller, enabling easy integration into battery management systems (BMS).

Benefits

  • Extended Battery Life: Accurate measurement and monitoring help optimize the charging and discharging processes, which can extend the lifespan of the battery pack.
  • Enhanced Safety: By continuously monitoring cell voltages and temperatures, the MAX14921ECS+ can help prevent hazardous conditions before they occur.
  • Scalability: The ability to daisy-chain devices makes the MAX14921ECS+ a scalable solution for large battery packs with many cells.
  • Compact Design: The small form factor of the IC helps in designing a compact BMS, which is crucial for space-constrained applications.

The MAX14921ECS+ is available in a 28-pin SSOP package and operates over a wide temperature range, making it a versatile choice for various battery monitoring applications. Maxim Integrated's commitment to quality and reliability ensures that this IC meets the rigorous demands of battery management in high-performance systems.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4974 $52.4818
17+ $6.1517 $104.5789
26+ $5.9595 $154.9470
35+ $5.7672 $201.8520
45+ $5.5750 $250.8750
61+ $4.9983 $304.8963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess