EN
  • EN
  • DE

MAX14920ECB+

Part No MAX14920ECB+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Battery Measurement Li-Ion 64-Pin TQFP EP / IC AFE 12/16CELL MEASURE TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over Temperature, Over/Under Voltage
Interface SPI
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP Exposed Pad
Manufacturer Package 64-TQFP-EP (10x10)
Win Source Part Number 785380-MAX14920ECB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14920
Introduction Date March 26, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX14920ECB+ CAD Model

Description

Maxim Integrated MAX14920ECB+ Energy Measurement Processor

The MAX14920ECB+ from Maxim Integrated is a sophisticated energy measurement processor designed to provide accurate monitoring and control for multi-cell battery management systems. This high-performance integrated circuit is particularly suitable for applications such as electric vehicles, energy storage systems, and other devices that require precise battery management to ensure safety, efficiency, and longevity.

Featuring a high level of integration, the MAX14920ECB+ simplifies the design of complex battery management systems by incorporating multiple functions into a single chip. It is capable of monitoring up to 12 series-connected cells, making it versatile for various battery configurations. The device can measure cell voltages with a high degree of accuracy, ensuring that all cells within the battery pack are balanced and operating within their safe voltage range.

One of the key features of the MAX14920ECB+ is its ability to perform simultaneous cell voltage measurements, which allows for real-time monitoring and faster system response. This is essential for maintaining the health and safety of the battery pack, especially under dynamic load conditions. Moreover, the integrated chip includes temperature sensing inputs, which can be used to monitor the temperature of the battery cells, adding an extra layer of protection.

The MAX14920ECB+ also offers robust communication interfaces, including an SPI interface for high-speed data transfer to a microcontroller or other system components. This enables the system to react quickly to the data provided by the energy measurement processor, adjusting charging and discharging parameters as necessary to optimize battery performance and lifespan.

For designers and engineers looking for a reliable and efficient solution for battery management, the MAX14920ECB+ is an excellent choice. Its compact, 64-pin ECB+ package allows for a smaller footprint on the PCB, saving space while delivering powerful functionality. With its precision measurement capabilities and integrated features, the MAX14920ECB+ is an integral component for any advanced battery management system.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess