EN
  • EN
  • DE

MAX14866UTM+

Part No MAX14866UTM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SWTCH 16CH HV SPST 48TQF / 16 Circuit IC Switch 1:1 13Ohm 48-TQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Switch Circuit SPST
Number of Circuits 16
On-State Resistance (Max) 13Ohm
Voltage - Supply, Single (V+) 1.7V ~ 5.5V
Switch Time (Ton, Toff) (Max) 4µs, 4µs
-3db Bandwidth 50MHz
Charge Injection 100pC
Channel Capacitance (CS(off), CD(off)) 7.7pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -65dB @ 5MHz
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX14866
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1011873-MAX14866UTM+
Ultra Librarian 3D Model Ultra Librarian MAX14866UTM+ CAD Model

Description

The MAX14866UTM+ is a high-performance, precision integrated circuit from Maxim Integrated, designed to cater to a wide range of industrial and communication applications. This IC is known for its robustness and reliability, making it a preferred choice for engineers and designers looking for quality and longevity in their electronic designs.

Key Features

  • High Integration: The MAX14866UTM+ integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Enhanced Precision: With its precision capabilities, this product ensures accurate signal processing, which is crucial for applications requiring high levels of accuracy.
  • Durability: Built to withstand harsh industrial environments, the MAX14866UTM+ operates reliably under extreme temperatures and conditions.
  • Energy Efficiency: Maxim Integrated's commitment to energy efficiency is evident in this product, which is designed to minimize power consumption without sacrificing performance.

Applications

The versatility of the MAX14866UTM+ allows it to be used in a variety of applications, including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Communication infrastructure
  • Medical equipment
  • High-precision instrumentation

Technical Specifications

Some of the technical specifications that highlight the capabilities of the MAX14866UTM+ include:

  • Supply Voltage Range: Specified for operation across a wide voltage range to accommodate different system designs.
  • Operating Temperature Range: Ensures consistent performance over a broad temperature spectrum, suitable for challenging environments.
  • Package Type: The compact and efficient packaging allows for seamless integration into space-constrained applications.

In conclusion, the MAX14866UTM+ from Maxim Integrated is a testament to the company's dedication to creating products that meet the rigorous demands of modern electronic systems. Its combination of integration, precision, and efficiency makes it an exceptional choice for a multitude of applications that require the highest standards of performance and quality.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6992 $97.3984
3+ $39.9584 $119.8752
4+ $38.7097 $154.8388
6+ $37.4610 $224.7660
7+ $36.2123 $253.4861
10+ $32.4662 $324.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess