EN
  • EN
  • DE

MAX14670EWL+T

Part No MAX14670EWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description OVP Enables Multiple, Faster Charging Power Sources with High Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Fault Protection Over Temperature, Over Voltage
Features Auto Retry
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Pins 15
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074902-MAX14670EWL+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14670EWL+T CAD Model

Description

Maxim Integrated's MAX14670EWL+T Overvoltage Protector

The MAX14670EWL+T from Maxim Integrated is a state-of-the-art overvoltage protection device designed to safeguard low-voltage systems against harmful voltage spikes and surges. This compact, high-performance component is an ideal choice for designers looking to enhance the reliability and durability of their electronic products.

Key Features:

  • Wide Operating Voltage Range: The MAX14670EWL+T operates effectively across a broad voltage range, making it versatile for various applications.
  • Adjustable Overvoltage Protection: Its overvoltage protection threshold can be precisely set to meet the requirements of the specific application, ensuring tailored protection.
  • Low Quiescent Current: This device boasts a low quiescent current, which minimizes power consumption when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Fast Response Time: It provides a rapid response to overvoltage events, quickly disconnecting the load to prevent damage to sensitive electronic components.
  • Small Package Size: The MAX14670EWL+T comes in a tiny, leadless package (WLP), making it an excellent choice for space-constrained applications.

Applications:

The versatility of the MAX14670EWL+T allows it to be used in a wide range of applications, including:

  • Portable and wearable devices
  • Smartphones and tablets
  • Medical devices
  • Industrial controls
  • Consumer electronics

Technical Specifications:

The device is characterized by its robust technical specifications, which include:

  • Overvoltage lockout (OVLO) adjustable from 4.1V to 36V
  • Low RON FET for efficient power routing
  • Thermal shutdown protection for additional safety
  • Automatic retry feature after fault condition
  • Compliance with the IEC 61000-4-2 (Level 4) ESD standard

Conclusion:

In conclusion, the MAX14670EWL+T from Maxim Integrated is a highly reliable and efficient solution for protecting sensitive electronics from voltage-related damages. Its adjustable protection settings, low power consumption, and compact form factor make it an excellent choice for designers looking to incorporate overvoltage protection into their next project.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess