EN
  • EN
  • DE

MAX14644ETA+TCNE

Part No MAX14644ETA+TCNE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Most Advanced USB Host Adapter Emulators Especially Optimized for PCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
RoHS Compliant
Win Source Part Number 1074896-MAX14644ETA+TCNE
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14644ETA+TCNE CAD Model

Description

MAX14644ETA+TCNE - Maxim Integrated

The MAX14644ETA+TCNE from Maxim Integrated is a high-performance, overvoltage protection device designed to safeguard sensitive electronics against harmful voltage levels that could potentially cause damage. This compact and efficient component is an essential part of any power management solution, particularly in portable devices where space is at a premium and the integrity of power supply is critical.

Featuring an input voltage range of 2.3V to 5.5V, the MAX14644ETA+TCNE provides a versatile solution for a wide array of applications. Its low quiescent current makes it ideal for battery-operated devices, ensuring minimal power drain when in operation. The device is characterized by its ability to automatically disconnect the output from the input when the input voltage exceeds the overvoltage lockout (OVLO) threshold, thus preventing any potential damage to downstream components.

The MAX14644ETA+TCNE also boasts an integrated low RON FET which serves as a switch to control the connection between input and output, providing an additional layer of protection. The fast response time of this device is crucial in preventing overvoltage conditions from affecting the load, and its small, lead-free, 8-pin TDFN package makes it easy to incorporate into a variety of designs without taking up significant board space.

Moreover, this overvoltage protection device includes features such as thermal shutdown protection, which ensures the device operates within safe temperature ranges, and an under-voltage lockout (UVLO) that prevents operation if the input voltage drops below a certain threshold, thereby safeguarding the device and connected components from undervoltage conditions.

With its robust protection features and compact design, the MAX14644ETA+TCNE is suitable for a range of applications, including smartphones, tablets, digital cameras, and other portable electronic devices where power supply stability is paramount. Maxim Integrated's commitment to quality and reliability makes this overvoltage protection device a smart choice for designers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess