EN
  • EN
  • DE

MAX14637EVB+T

Part No MAX14637EVB+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description USB Charger Detector 10-Pin UTQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 10
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1074895-MAX14637EVB+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14637EVB+T CAD Model

Description

The MAX14637EVB+T from Maxim Integrated is an advanced evaluation kit designed to demonstrate the capabilities of the MAX14637 battery charger protection IC. This comprehensive evaluation board provides an efficient and convenient platform for testing and prototyping with the MAX14637 IC, which is specifically tailored for portable applications that require safe and efficient charging solutions.

Key Features

  • Integrated Charger Protection: The MAX14637 includes high-accuracy protection features that safeguard the battery during charging, including overvoltage, overcurrent, and thermal protection.
  • Smart Power Selector™: This feature allows seamless transition between charging and battery operation, ensuring uninterrupted power supply to the load.
  • Flexible Configuration: The evaluation board can be configured to suit a wide range of charging specifications and battery chemistries, making it highly versatile for various applications.
  • Easy-to-Use Interface: The evaluation kit is designed with user-friendly connectors and test points to facilitate easy measurement and monitoring of the circuit's performance.
  • Compact Design: The board's compact footprint allows for easy integration into existing prototypes and testing setups.

Applications

The MAX14637EVB+T is ideal for a variety of applications where battery protection and efficient charging are crucial. These include:

  • Portable Consumer Electronics
  • Handheld Devices
  • Wearable Technology
  • Medical Devices
  • Wireless Headsets and Earbuds

Technical Specifications

The evaluation board is designed to showcase the technical specifications of the MAX14637 IC, which includes:

  • Input Voltage Range: 4.1V to 6.3V
  • Programmable Charge Current
  • Thermal Regulation and Protection
  • Automatic Battery Detection

With the MAX14637EVB+T, engineers and developers can quickly and effectively evaluate the MAX14637 IC, accelerating the design and development process for battery-powered devices. Maxim Integrated continues to provide innovative solutions that meet the demands of modern portable electronics, and the MAX14637EVB+T is a testament to their commitment to high-quality and functional design.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess