The Maxim Integrated MAX14634EWC+T is a high-performance overvoltage protection controller designed to safeguard low-voltage systems against voltage spikes, surges, and other harmful events. This device is an essential component for applications requiring reliable power supply protection, such as portable electronics, battery-powered devices, and other sensitive electronic equipment.
Key Features
- Wide Operating Voltage Range: The MAX14634EWC+T operates over a broad voltage range, providing versatility for use in various applications.
- Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific needs, ensuring tailored protection for their devices.
- Low Quiescent Current: Its low quiescent current minimizes power consumption when the device is in standby mode, making it ideal for battery-powered applications.
- Fast Response Time: The device reacts quickly to overvoltage conditions, providing immediate protection to prevent damage to the system.
- Small Form Factor: The MAX14634EWC+T comes in a compact package, which is highly beneficial for space-constrained designs.
Applications
The MAX14634EWC+T is suitable for a wide range of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Wearable Devices
- Medical Devices
- Portable Gaming Systems
Technical Specifications
| Parameter |
Value |
| Operating Voltage Range |
2.3V to 5.5V |
| Overvoltage Threshold Accuracy |
±2% |
| Quiescent Current |
1µA (typical) |
| Package |
6-WLP (1.2mm x 0.8mm) |
| Operating Temperature Range |
-40°C to +85°C |
The MAX14634EWC+T is available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. With its robust design and precise protection capabilities, the MAX14634EWC+T is a reliable choice for designers looking to enhance the safety and longevity of their electronic products.