EN
  • EN
  • DE

MAX14606EWL+

Part No MAX14606EWL+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701397-MAX14606EWL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14606EWL+ CAD Model

Description

The MAX14606EWL+ is an advanced overvoltage protection device designed by Maxim Integrated to safeguard low-voltage systems against harmful voltage spikes and surges. This compact and efficient protector is an essential component for any circuit requiring robust defense against electrical transients, making it ideal for portable and space-constrained applications.

Key Features

  • Wide Operating Range: The device is capable of handling input voltages from 2.5V to 5.5V, making it versatile for various low-voltage applications.
  • Low Quiescent Current: With a quiescent current of only 22µA, the MAX14606EWL+ provides protection without significantly draining the system’s power reserve.
  • Fast Response Time: The overvoltage protection response time is less than 1µs, ensuring quick action to prevent damage to sensitive components.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific needs, providing tailored protection for their devices.
  • High ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, withstanding ESD events exceeding the IEC 61000-4-2 Level 4 standard.

Applications

The MAX14606EWL+ is designed for a wide range of applications where voltage regulation and protection are critical. It is particularly well-suited for:

  • Portable Electronic Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • Point-of-Sale Terminals

Package and Reliability

The MAX14606EWL+ comes in an ultra-small, 6-pin WLP (Wafer-Level Package) with a 1.63mm x 1.23mm footprint. This package is not only space-efficient but also offers reliable operation over a wide temperature range, from -40°C to +85°C. The device's robust design ensures long-term stability and performance in challenging environments.

Conclusion

Maxim Integrated's MAX14606EWL+ is an optimal solution for designers looking to incorporate overvoltage protection into their applications without compromising on space or power efficiency. With its adjustable protection settings, fast response times, and high ESD immunity, this overvoltage protector stands out as a high-quality component for safeguarding sensitive electronics.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0383 $63.1149
7+ $17.2626 $120.8382
11+ $16.7232 $183.9552
15+ $16.1839 $242.7585
19+ $15.6445 $297.2455
25+ $14.0252 $350.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess