EN
  • EN
  • DE

MAX132CNG+

Part No MAX132CNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT W/SRL INTRFC 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 18
Sampling Rate 100
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 021097-MAX132CNG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX132CNG+ CAD Model

Description

Product Overview: Maxim Integrated MAX132CNG+

The MAX132CNG+ from Maxim Integrated is a high-performance, 18-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and precision for demanding applications. This robust ADC component is ideal for instrumentation, industrial control systems, and medical equipment where precise data conversion is critical.

Key Features

  • High Resolution: The MAX132CNG+ offers an impressive 18-bit resolution, ensuring that even the smallest signal variations are captured with high fidelity.
  • Low Noise: With its integrated noise reduction features, this ADC provides clean and stable readings, which is essential for precision measurement.
  • Dual Slope Conversion: Utilizing a dual slope conversion technique, the MAX132CNG+ achieves excellent noise rejection and ensures accurate readings over time.
  • Programmable Integration Time: Users can adjust the integration time to optimize the trade-off between conversion speed and resolution.
  • On-Chip Calibration: The device includes self-calibration capabilities, which help to maintain accuracy and compensate for temperature drift and other environmental factors.
  • Flexible Power Supply: The MAX132CNG+ operates on a wide power supply range, accommodating various system designs and requirements.

Applications

  • Industrial Automation
  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Precision Sensor Interfaces

Technical Specifications

Parameter Value
Resolution 18-Bit
Conversion Technique Dual Slope
Integration Time Programmable
Calibration Self-Calibration
Power Supply Range Wide Range

The MAX132CNG+ from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components that meet the stringent requirements of professional electronics design. With its outstanding performance and versatility, this ADC is a top choice for engineers looking to incorporate precise data conversion into their systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3254 $57.3254
3+ $47.0362 $141.1086
4+ $45.5663 $182.2652
5+ $44.0964 $220.4820
6+ $42.6266 $255.7596
8+ $38.2169 $305.7352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess