EN
  • EN
  • DE

MAX131CMH+D

Part No MAX131CMH+D
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2 DIGIT W/REF 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 100μA
Supply Voltage - Operating 4.5 V to 14 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 131047-MAX131CMH+D
Ultra Librarian 3D Model Ultra Librarian MAX131CMH+D CAD Model

Description

The MAX131CMH+D is a precision, high-performance analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and reliability for a wide range of applications. This 16-bit ADC features a multichannel configuration, making it an ideal choice for systems requiring multiple analog inputs to be digitized with high fidelity.

Key Features

  • High Resolution: 16-bit resolution provides detailed and accurate analog-to-digital conversions.
  • Multiple Channels: The device supports multiple input channels, offering flexibility for various sensor readings or signal inputs.
  • Low Power Consumption: Designed for energy efficiency, the MAX131CMH+D is suitable for battery-powered or power-sensitive applications.
  • Wide Input Range: The ADC accommodates a broad range of input signals, enhancing its versatility across different use cases.
  • High-Speed Interface: Features a high-speed digital interface for quick data transfer, minimizing latency in system communication.

Applications

The MAX131CMH+D is well-suited for a variety of applications that require high-precision data acquisition, such as:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Automated test equipment
  • Scientific analysis equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX131CMH+D is no exception. This ADC is built to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. With its robust design, the MAX131CMH+D is capable of withstanding wide temperature ranges and other challenging conditions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the MAX131CMH+D datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate seamless integration into your design.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
Lowest to $6.3275
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5780 $62.8900
12+ $10.3211 $123.8532
18+ $9.9977 $179.9586
24+ $9.6754 $232.2096
31+ $9.3532 $289.9492
42+ $8.3853 $352.1826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess