EN
  • EN
  • DE

MAX1302BEUG+

Part No MAX1302BEUG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 115k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number MAX1302
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 701165-MAX1302BEUG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1302BEUG+ CAD Model

Description

Maxim Integrated MAX1302BEUG+ Overview

The MAX1302BEUG+ from Maxim Integrated is a high-performance, 16-channel, 12-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency for a wide range of applications. With its multi-channel input capability, it is particularly well-suited for systems that require multiple analog inputs to be digitized, such as industrial control systems, data acquisition systems, and medical instrumentation.

Key Features

  • High Resolution: The MAX1302BEUG+ offers a 12-bit resolution which provides fine detail in the analog signal conversion process, allowing for accurate and precise measurements.
  • Multiple Input Channels: With 16 single-ended or 8 differential input channels, this ADC provides the flexibility needed for complex systems that monitor various sensors or input signals simultaneously.
  • High Conversion Speed: The device boasts a fast conversion rate, ensuring timely data processing and system responsiveness, which is critical for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1302BEUG+ is ideal for battery-powered or power-sensitive devices, helping to extend operational life and reduce power-related costs.
  • Flexible Interface: It features a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with a variety of microcontrollers and digital systems.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range, making it suitable for industrial environments and outdoor applications.

Applications

The versatility of the MAX1302BEUG+ ADC makes it an excellent choice for numerous applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instruments
  • Portable Instrumentation
  • Robotics

Maxim Integrated's commitment to quality and performance is evident in the MAX1302BEUG+, making it a reliable choice for professionals seeking a robust multi-channel ADC solution. Its compact TSSOP-24 package allows for a minimal footprint on PCB designs, providing a space-efficient option without compromising on functionality.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2127 $58.2127
3+ $47.7642 $143.2926
4+ $46.2716 $185.0864
5+ $44.7790 $223.8950
6+ $43.2863 $259.7178
8+ $38.8085 $310.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess