EN
  • EN
  • DE

MAX1286ETA+T

Part No MAX1286ETA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 150ksps 12-bit Serial 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Rate 150 ksps
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.481 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 2
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Inputs 2
Number of Pins 8
Operating Supply Voltage 5.25 V
Packaging Tape & Reel (TR)
Polarity Unipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 150 ksps
Supply Type Single
Win Source Part Number 1074854-MAX1286ETA+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1286ETA+T CAD Model

Description

The MAX1286ETA+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This compact and efficient ADC is designed to operate with a single +2.7V to +3.6V supply, making it an ideal choice for battery-powered applications and portable devices. Its small 8-pin TDFN package and low power consumption are perfect for space-constrained applications that require accurate and reliable digital representations of analog signals.

Featuring a serial interface that is SPI/QSPI/MICROWIRE compatible, the MAX1286ETA+T offers easy integration with most microcontrollers and digital systems. The device is capable of sample rates up to 300ksps, providing rapid data acquisition for real-time processing tasks. Furthermore, it includes a 4.096V internal reference, which can be bypassed if an external reference is preferred, giving designers flexibility in their system design.

The MAX1286ETA+T is well-suited for a variety of applications, including but not limited to, data acquisition systems, industrial process control, medical devices, and instrumentation. Its internal track/hold function ensures accurate sampling of the input signal, even with dynamic sources. Additionally, the device features a low-power shutdown mode that reduces the power consumption to just 1µA, further extending battery life in portable applications.

Key features of the MAX1286ETA+T include:

  • 12-bit resolution with no missing codes
  • Single +2.7V to +3.6V supply operation
  • 300ksps max sampling rate
  • Internal 4.096V voltage reference (bypassable)
  • SPI/QSPI/MICROWIRE compatible serial interface
  • Low power consumption with power-down mode
  • Small 8-pin TDFN package

Overall, the MAX1286ETA+T from Maxim Integrated offers an excellent balance of speed, precision, and power efficiency, making it a versatile choice for designers looking to optimize their analog-to-digital conversion in a variety of applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess