EN
  • EN
  • DE

MAX127BEAI+

Part No MAX127BEAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 8ksps 12-bit Serial 28-Pin SSOP Tube / IC DAS 12BIT 2-WIRE 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 8k
Data Interface I2C, Serial
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785279-MAX127BEAI+
Popularity Medium
Supply and Demand Status Limited
Quantity per package 46
Family Name MAX127
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX127BEAI+ CAD Model

Description

The MAX127BEAI+ is a highly versatile, multichannel, 12-bit data acquisition system-on-a-chip (DAQ) from Maxim Integrated, designed for ease of use and flexibility in a variety of complex and demanding applications. This precision analog-to-digital converter (ADC) offers eight pseudo-differential input channels, which can be programmed as single-ended inputs in pairs for added versatility.

Key Features

  • Resolution: 12-bit, providing high precision for a wide range of measurement needs.
  • Number of Channels: 8 pseudo-differential, which can be configured as 4 differential pairs for increased signal integrity.
  • Sampling Rate: Up to 108ksps, allowing for fast data collection and real-time monitoring.
  • Interface: Serial, 4-wire, SPI/QSPI/MICROWIRE compatible for easy integration with most microcontrollers and digital systems.
  • Reference Voltage: 4.096V internal reference, ensuring accurate measurements across the input range.
  • Supply Voltage: Operates from a single +5V supply, simplifying power supply design.
  • Package: 28-pin SSOP, providing a compact footprint for space-constrained applications.

Applications

The MAX127BEAI+ is ideal for a range of applications, including industrial process control, data acquisition systems, battery-powered instruments, and medical devices. Its robust design and high level of integration make it suitable for portable and complex systems where multiple sensor inputs require precise and reliable monitoring.

Performance and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX127BEAI+ is no exception. It features a wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Additionally, the device includes overvoltage protection of the analog inputs up to ±16.5V, safeguarding the device from unintended voltage spikes.

With its combination of performance, integration, and Maxim's renowned reliability, the MAX127BEAI+ stands out as a superior choice for engineers and designers looking for a high-quality, multi-channel ADC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3971 $78.7942
4+ $32.3250 $129.3000
6+ $31.3155 $187.8930
8+ $30.3049 $242.4392
10+ $29.2954 $292.9540
14+ $26.2647 $367.7058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess