EN
  • EN
  • DE

MAX1259CWE+

Part No MAX1259CWE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATTERY MANAGER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Power Management
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 143399-MAX1259CWE+
Ultra Librarian 3D Model Ultra Librarian MAX1259CWE+ CAD Model

Description

Maxim Integrated MAX1259CWE+ Battery Monitor IC

Introducing the MAX1259CWE+ from Maxim Integrated, a sophisticated battery monitor IC designed to deliver precision and reliability for a wide range of applications. This high-performance device is engineered to ensure efficient battery management in complex systems, making it an indispensable component for modern electronic designs.

The MAX1259CWE+ is equipped with a multitude of features that make it highly adaptable and suitable for monitoring various battery types, including Li-ion, NiCd, and lead-acid batteries. Its core functionality revolves around accurate voltage and current measurement, which allows for precise battery state-of-charge (SOC) estimation, ultimately contributing to enhanced battery life and performance.

This battery monitor IC stands out with its integrated high-side current-sense amplifier, which provides direct, seamless connection to the battery pack. This feature simplifies the design and reduces the need for additional external components. The MAX1259CWE+ also boasts a wide operating voltage range, accommodating different battery chemistries and configurations.

With its I2C-compatible interface, the MAX1259CWE+ allows for easy communication with microcontrollers and other digital systems. This digital interface ensures that data can be accessed and processed quickly, enabling real-time battery monitoring and management. The device's small 16-SOIC package is ideal for space-constrained applications, ensuring that it can be integrated into portable devices without compromising on performance.

The MAX1259CWE+ is designed with safety in mind, featuring overvoltage, undervoltage, and overcurrent protection. These protective measures ensure that the battery operates within its safe limits, thus preserving the longevity of the battery and the safety of the end-user.

In summary, the Maxim Integrated MAX1259CWE+ is a versatile and reliable battery monitor IC that offers precision measurement, robust protection features, and easy integration, making it an excellent choice for designers looking to enhance their battery management systems.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0021 $72.0084
8+ $14.7710 $118.1680
13+ $14.3094 $186.0222
17+ $13.8478 $235.4126
22+ $13.3862 $294.4964
29+ $12.0014 $348.0406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 409 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess