EN
  • EN
  • DE

MAX12555ETL+

Part No MAX12555ETL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 95MSPS 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate 95M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.15 V ~ 3.6 V
Voltage - Supply, Digital 3.15 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 701112-MAX12555ETL+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX12555
Introduction Date October 01, 2004
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX12555ETL+ CAD Model

Description

Maxim Integrated MAX12555ETL+ Product Overview

The MAX12555ETL+ from Maxim Integrated is a high-performance, 16-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for demanding applications. This component is particularly well-suited for advanced industrial, medical, and communication systems where precision data conversion is critical.

Key Features

  • High Resolution: With its 16-bit resolution, the MAX12555ETL+ ensures detailed and precise digital representation of the analog input signal, making it ideal for applications requiring high levels of accuracy.
  • Exceptional Speed: The device boasts a fast sampling rate, capable of converting analog signals to digital at a speed that accommodates the needs of high-bandwidth systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX12555ETL+ maintains its performance while minimizing power draw, which is crucial for portable and energy-sensitive applications.
  • Differential Inputs: The ADC features differential inputs that provide improved noise immunity and allow for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • Flexible Interface: The device includes a serial interface that allows for easy integration with a wide range of microcontrollers and digital signal processors, ensuring compatibility with various system designs.

Applications

The MAX12555ETL+ is versatile and can be employed in a variety of high-end applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Communication Infrastructure
  • Industrial Control and Automation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX12555ETL+ is no exception. It is built to meet stringent industry standards, ensuring stable and reliable performance over its operational lifespan. Users can trust this ADC to deliver consistent results in critical and precision-dependent applications.

Overall, the MAX12555ETL+ is a testament to Maxim Integrated's dedication to providing advanced solutions that meet the needs of today's sophisticated electronic systems. Whether for medical, industrial, or communication purposes, this ADC stands out as a top choice for professionals seeking the best in data conversion technology.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess