EN
  • EN
  • DE

MAX11666AUB/V+T

Part No MAX11666AUB/V+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL 500KSPS 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.2 V to 3.6 V
Digital Supply Voltage 2.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Case / Package 10uMAX-EP
Win Source Part Number 1065824-MAX11666AUB/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11666AUB/V+T CAD Model

Description

Maxim Integrated MAX11666AUB/V+T Analog-to-Digital Converter

The MAX11666AUB/V+T from Maxim Integrated is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) designed to provide excellent performance for a wide range of applications. This compact ADC comes in a 10-pin µMAX package, making it ideal for space-constrained applications where size is a critical factor.

One of the standout features of the MAX11666AUB/V+T is its integrated 2.5V reference voltage, which simplifies the design process by eliminating the need for external reference components. The device operates from a single 2.7V to 3.6V power supply, making it suitable for battery-powered devices and portable equipment.

The MAX11666AUB/V+T boasts an impressive sampling rate, capable of up to 94.4ksps (kilo-samples per second), allowing for high-speed data acquisition and processing. This makes it an excellent choice for applications that require rapid and accurate conversion of analog signals to digital data, such as medical instrumentation, industrial control systems, and data acquisition systems.

With its built-in FIFO (First-In, First-Out) memory buffer, the MAX11666AUB/V+T can store multiple conversion results, which is beneficial for systems with slower data processing speeds or when multiple conversions need to be processed in quick succession. The FIFO feature also helps to reduce the demand on the host processor, improving overall system efficiency.

The device supports a flexible interface with both SPI and QSPI communication protocols, ensuring easy integration with most microcontrollers and digital systems. The MAX11666AUB/V+T also features a low-power shutdown mode, reducing power consumption when the ADC is not in active use, thus extending battery life in portable applications.

Overall, the Maxim Integrated MAX11666AUB/V+T ADC is a versatile and reliable component that delivers high-resolution conversion with minimal power consumption. Its combination of speed, precision, and compact form factor makes it an excellent choice for designers looking to enhance the performance of their digital systems while maintaining efficiency and space savings.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1316 $51.3160
24+ $4.2106 $101.0544
37+ $4.0790 $150.9230
51+ $3.9474 $201.3174
66+ $3.8158 $251.8428
88+ $3.4211 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 747 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess