EN
  • EN
  • DE

MAX115CAX

Part No MAX115CAX
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 116k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital ±5V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Mounting Type Surface Mount
Base Product Number MAX115
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629274-MAX115CAX
Ultra Librarian 3D Model Ultra Librarian MAX115CAX CAD Model

Description

The MAX115CAX from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to deliver precision data conversion with minimal power consumption. This integrated circuit is ideally suited for a wide range of applications, including industrial control systems, medical devices, and scientific instrumentation, where accurate and reliable digital representation of analog signals is crucial.

Key Features

  • High Resolution: The MAX115CAX offers 16-bit resolution, ensuring fine detail in the analog signal is captured and converted with high accuracy.
  • Low Power Consumption: Designed for efficiency, this ADC operates with a low power requirement, making it suitable for battery-powered devices and applications where power conservation is essential.
  • Single Supply Operation: It operates from a single +5V power supply, simplifying the power design for systems and reducing the overall power demands.
  • Wide Input Range: The device supports a versatile input range, accommodating various signal amplitudes for flexible use across different applications.
  • High-Speed Interface: With a high-speed serial interface, the MAX115CAX can quickly transfer data to microcontrollers or digital signal processors, ensuring timely processing and response in critical systems.

Performance Specifications

The MAX115CAX boasts an impressive signal-to-noise ratio (SNR) and low distortion characteristics, which are essential for high-fidelity signal processing. The device's dynamic performance maintains signal integrity through the conversion process, providing reliable and consistent digital output.

Package and Integration

Encased in a compact 36-pin SSOP package, the MAX115CAX is designed for space-constrained applications. Its small footprint allows for integration into tight spaces without sacrificing performance. Additionally, the device is fully specified over the industrial temperature range, ensuring operation in challenging environmental conditions.

Applications

The versatility of the MAX115CAX makes it an excellent choice for various applications, from precision data acquisition in industrial automation to critical medical monitoring systems. Its robust design and reliable data conversion capabilities provide engineers with a trusted solution for their high-precision analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0087 $63.0261
7+ $17.2379 $120.6653
11+ $16.6992 $183.6912
15+ $16.1605 $242.4075
19+ $15.6218 $296.8142
25+ $14.0058 $350.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess