The MAX11284ETL+T is a high-performance, low-power, 24-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional precision and accuracy for a wide range of data acquisition and measurement applications. This device is particularly well-suited for applications requiring high-resolution signal processing, such as medical instrumentation, industrial control systems, and battery-powered devices.
Key Features
- High Resolution: The 24-bit resolution offers fine detail in measurement, enabling the detection of very small signal changes.
- Low Power Consumption: It is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
- Flexible Power Supply: The ADC operates with a single power supply ranging from 2.7V to 3.6V, accommodating various system designs.
- High Accuracy: The device features a low noise performance and excellent linearity, which contribute to its high accuracy.
- Integrated Features: It includes an internal oscillator, temperature sensor, and reference to simplify design and reduce external component count.
- Small Form Factor: The MAX11284ETL+T comes in a compact 40-pin TQFN package, making it suitable for space-constrained applications.
Applications
- Medical Instrumentation
- Industrial Control Systems
- Portable Instrumentation
- Energy Management
- Process Control
Technical Specifications
| Parameter |
Value |
| Resolution |
24-Bit |
| Sampling Rate |
Up to 64ksps |
| Input Voltage Range |
±VREF |
| Interface |
SPI-compatible Serial |
| Operating Temperature |
-40°C to +85°C |
With its blend of precision, low power, and ease of integration, the MAX11284ETL+T ADC from Maxim Integrated is an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.