EN
  • EN
  • DE

MAX11214EUG+

Part No MAX11214EUG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 24TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog ±1.8V, 2.7V ~ 3.6V
Voltage - Supply, Digital 2V ~ 3.6V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting SMD (SMT)
Base Product Number MAX11214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 62
Win Source Part Number 1229297-MAX11214EUG+
Ultra Librarian 3D Model Ultra Librarian MAX11214EUG+ CAD Model

Description

The MAX11214EUG+ is a sophisticated analog-to-digital converter (ADC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision ADC is ideal for applications requiring high-resolution data acquisition, such as medical instrumentation, industrial process control, and energy management systems.

Boasting a remarkable 24-bit resolution, the MAX11214EUG+ ensures that the digital representation of the analog signal is highly accurate and detailed. The device operates on a single 2.7V to 3.6V power supply, which makes it an energy-efficient choice for battery-powered and portable devices.

One of the standout features of the MAX11214EUG+ is its programmable gain amplifier (PGA), which provides selectable gains ranging from 1 to 128. This flexibility allows the ADC to adapt to different signal levels, optimizing the conversion process for both small and large amplitude signals. Additionally, the device has an input voltage range of ±VREF, with VREF up to 4.096V, enabling precise measurements over a wide dynamic range.

The MAX11214EUG+ supports a variety of interfaces, including SPI, QSPI™, MICROWIRE®, and DSP-compatible serial interfaces, facilitating easy integration with most microcontrollers and digital systems. Its high-speed conversion rate of up to 64ksps (kilo-samples per second) ensures timely data processing, which is critical in real-time applications.

Maxim Integrated has equipped the MAX11214EUG+ with advanced features such as an internal oscillator, a temperature sensor, and a low-drift voltage reference, which contribute to its overall stability and performance. The device also includes a 4.096V internal reference, which eliminates the need for external components and simplifies the design process.

The MAX11214EUG+ comes in a compact, 16-pin TSSOP package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in various environmental conditions.

In conclusion, the MAX11214EUG+ from Maxim Integrated is an exceptional ADC that combines high precision, versatility, and efficiency, making it an excellent choice for engineers and designers looking to enhance the accuracy and performance of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.9780 $50.9780
3+ $41.8281 $125.4843
4+ $40.5210 $162.0840
6+ $39.2139 $235.2834
7+ $37.9068 $265.3476
9+ $33.9854 $305.8686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess