EN
  • EN
  • DE

MAX11166ETC+T

Part No MAX11166ETC+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 500ksps/250ksps, ±5V SAR ADCs with Internal Reference in TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 16
Sampling Rate 500k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.3 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-TDFN (3x3)
Win Source Part Number 1211940-MAX11166ETC+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX11166
Introduction Date September 07, 2012
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX11166ETC+T CAD Model

Description

Maxim Integrated MAX11166ETC+T Analog-to-Digital Converter

The MAX11166ETC+T is a high-precision, 16-bit Analog-to-Digital Converter (ADC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This ADC is part of Maxim's advanced data converter portfolio, offering superior performance in a tiny, leadless 12-pin TDFN package, measuring just 3mm x 3mm. It is an ideal solution for portable and space-constrained applications that require high-resolution data acquisition, such as medical instruments, industrial control systems, and battery-powered devices.

One of the standout features of the MAX11166ETC+T is its pseudo-differential unipolar input, which provides excellent noise rejection and supports a wide input common-mode range. This makes it highly versatile for various signal sources. The device operates from a single 2.7V to 3.6V power supply, ensuring low power consumption, which is critical for extending battery life in portable applications.

The MAX11166ETC+T boasts an impressive sampling rate of up to 500ksps (kilo-samples per second), allowing for rapid data acquisition without compromising on accuracy. This high-speed performance is complemented by an internal reference (2.048V) that ensures stable and precise measurements over the entire operating temperature range (-40°C to +85°C).

Communication with microcontrollers or digital systems is facilitated through a SPI-compatible serial interface, which supports standard SPI, QSPI™, MICROWIRE®, and DSP interface standards. This flexibility makes it easy to integrate the MAX11166ETC+T into a variety of digital systems without the need for complex interfacing circuitry.

For applications requiring multiple ADCs, the MAX11166ETC+T includes a daisy-chain feature that allows several devices to be connected in series, minimizing the number of digital lines required for multi-channel data acquisition systems. Additionally, the device incorporates an external conversion start input, enabling precise timing control and synchronization with external events.

In summary, the Maxim Integrated MAX11166ETC+T is a compact, high-performance 16-bit ADC that offers excellent accuracy, low power consumption, and ease of integration, making it a top choice for engineers and designers seeking reliable data conversion in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess