EN
  • EN
  • DE

MAX11160EUB+

Part No MAX11160EUB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 10UMAX / 16 Bit Analog to Digital Converter Input SAR 10-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 500k
Input Type Pseudo-Differential
Data Interface SPI, DSP
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.3V ~ 5V
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Mounting SMD (SMT)
Base Product Number MAX11160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1029319-MAX11160EUB+
Ultra Librarian 3D Model Ultra Librarian MAX11160EUB+ CAD Model

Description

Maxim Integrated MAX11160EUB+ Precision ADC

The Maxim Integrated MAX11160EUB+ is a high-performance, 16-bit analog-to-digital converter (ADC) offering exceptional accuracy and resolution for a wide range of applications. This compact, high-speed ADC features a pseudo-differential unipolar input, making it an ideal choice for systems that require precise data acquisition without the need for a true differential signal.

Key Features

  • High Resolution: 16-bit resolution provides fine detail in measurement, ensuring that subtle variations in the analog signal are captured accurately.
  • Sampling Rate: Offers a fast sampling rate of up to 500ksps, allowing for real-time data acquisition in dynamic systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a single 2.7V to 3.6V power supply, minimizing power requirements.
  • Internal Reference: Comes with an internal 4.096V reference voltage, eliminating the need for external components and simplifying design.
  • Compact Package: Available in a microMAX-10 package, which saves valuable board space while still delivering robust performance.
  • Interface: Features a SPI-compatible serial interface that allows for straightforward integration with most microcontrollers and digital systems.
  • Extended Temperature Range: Operates across a wide temperature range from -40°C to +85°C, suitable for industrial environments.

Applications

The MAX11160EUB+ is versatile enough to be used in a multitude of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial process control
  • Battery-powered devices

Conclusion

With its high resolution, fast sampling rate, and low power consumption, the Maxim Integrated MAX11160EUB+ ADC is an excellent choice for designers who need precise analog-to-digital conversion in a compact and energy-efficient package. Its built-in features and wide operating temperature range make it adaptable to a variety of challenging environments and applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8950 $83.7900
3+ $34.3754 $103.1262
5+ $33.3012 $166.5060
7+ $32.2270 $225.5890
9+ $31.1527 $280.3743
11+ $27.9300 $307.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess