EN
  • EN
  • DE

MAX11128ATI+

Part No MAX11128ATI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features 12 Bit Analog to Digital Converter 8, 15, 16 Input 1 SAR 28-TQFN (5x5)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-TQFN (5x5)
Family Name MAX11128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880995-MAX11128ATI+
Ultra Librarian 3D Model Ultra Librarian MAX11128ATI+ CAD Model

Description

Maxim Integrated's MAX11128ATI+: High-Precision SAR ADC

Maxim Integrated's MAX11128ATI+ is a sophisticated analog-to-digital converter (ADC) that offers precision, speed, and flexibility for a wide range of applications. This high-performance, 12-bit, 3Msps, serial successive-approximation-register (SAR) ADC features a fully-differential input with a pseudo-differential unipolar mode, making it a versatile choice for systems requiring high dynamic performance.

The MAX11128ATI+ comes in a compact 28-TQFN-EP package, optimized for space-constrained applications without compromising on functionality. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliability and stability across various environmental conditions.

Key Features

  • High-Speed SAR ADC: With a sampling rate of up to 3Msps, this ADC is designed for fast, accurate data acquisition, making it ideal for medical imaging, data acquisition systems, and industrial process control.
  • 12-Bit Resolution: The MAX11128ATI+ provides fine-grain resolution, enabling precise measurement capabilities necessary for critical applications.
  • Differential Inputs: Its fully-differential inputs minimize common-mode noise, thus enhancing measurement accuracy and signal integrity.
  • Flexible Input Range: The device supports a wide input range, accommodating various signal amplitudes for increased adaptability.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices and portable equipment.
  • Integrated Features: The MAX11128ATI+ includes an internal reference and reference buffer, simplifying design and reducing external component count.
  • Multiple Interface Options: It provides a serial peripheral interface (SPI), compatible with QSPI™, MICROWIRE®, and DSP interface standards, for seamless integration into existing systems.

Whether it's for precision instrumentation, portable devices, or complex industrial systems, the MAX11128ATI+ from Maxim Integrated is engineered to deliver high-fidelity data conversion with robust performance. Its combination of speed, precision, and low power consumption makes it a top choice for designers looking to enhance their systems with a reliable ADC solution.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3835 $56.3010
13+ $7.6993 $100.0909
21+ $7.4587 $156.6327
28+ $7.2181 $202.1068
36+ $6.9775 $251.1900
48+ $6.2557 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,384 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess