EN
  • EN
  • DE

MAX11068GUU+

Part No MAX11068GUU+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 12C 38TSSOP / Battery Battery Monitor IC Multi-Chemistry 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 12
Fault Protection Over Temperature, Over/Under Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number MAX11068
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1074832-MAX11068GUU+
Ultra Librarian 3D Model Ultra Librarian MAX11068GUU+ CAD Model

Description

Maxim Integrated's MAX11068GUU+ Precision Battery Monitor

The MAX11068GUU+ is a highly integrated and precise battery monitoring solution designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This advanced IC is tailored to accurately measure and manage the voltage of each cell in a battery stack, making it an ideal choice for applications that demand precise battery monitoring, such as electric vehicles, energy storage systems, and uninterruptible power supplies.

Featuring a 12-channel, high-voltage, smart sensor data-acquisition device, the MAX11068GUU+ is capable of monitoring up to 12 battery cells connected in series. The device's robust design allows for the direct connection to the cells with a common-mode voltage range from -5V to +65V, ensuring reliable performance even under extreme conditions.

One of the standout features of the MAX11068GUU+ is its proprietary SMBus/I²C-compatible interface, which facilitates seamless communication with a microcontroller. This interface enables the system designer to read cell voltages, auxiliary inputs, and chip status, as well as control the chip's operation, including initiating cell voltage measurement and balancing commands.

The MAX11068GUU+ also boasts an integrated cell balancing function, which is critical for maintaining the longevity and efficiency of a battery pack. By ensuring that all cells within the battery are balanced, the MAX11068GUU+ helps to extend the life of the battery and prevent premature failure.

With its built-in voltage reference and oscillator, the MAX11068GUU+ simplifies the design process by reducing the need for external components. Its compact TSSOP-28 package allows for a space-efficient design, making it suitable for systems where board space is at a premium.

For designers looking for a reliable and precise battery monitoring solution, the MAX11068GUU+ from Maxim Integrated offers a blend of performance, integration, and ease of use. Whether it's for automotive, industrial, or portable applications, this battery monitor IC stands out as a top choice for ensuring the safety, efficiency, and reliability of multi-cell battery systems.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess