EN
  • EN
  • DE

MAX11046ETN+

Part No MAX11046ETN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 56TQFN / 4-/6-/8-Channel, 16-Bit, Simultaneous-Sampling ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 8
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Mounting Style SMD
Part Number Series MAX11046
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807688-MAX11046ETN+
Ultra Librarian 3D Model Ultra Librarian MAX11046ETN+ CAD Model

Description

The MAX11046ETN+ is a high-performance, 16-bit, multi-channel analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and precision for a wide range of industrial and instrumentation applications. This advanced ADC features simultaneous sampling of up to eight channels, making it an ideal choice for systems that require accurate multichannel data acquisition.

Key Features

  • Resolution: The device offers a high-resolution 16-bit ADC, providing detailed and accurate analog readings.
  • Simultaneous Sampling: It can sample up to eight channels simultaneously, which is critical for applications that need synchronized data acquisition from multiple sources.
  • High-Speed Interface: Equipped with a high-speed serial interface, the MAX11046ETN+ allows for fast data transfer rates, ensuring timely processing of the acquired data.
  • Wide Input Range: This ADC supports a wide input range, accommodating various signal levels for increased flexibility in system design.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for power-sensitive applications.
  • Integrated Features: It includes an internal reference and a temperature sensor, simplifying system design and reducing the need for external components.

Applications

The MAX11046ETN+ is versatile and can be used in a variety of applications, including:

  • Industrial Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Power Management Systems

Technical Specifications

Parameter Value
Resolution 16-Bit
Number of Channels 8
Interface Serial (SPI, QSPI, MICROWIRE)
Input Range ±VREF
Package 56-WFQFN Exposed Pad

Overall, the MAX11046ETN+ from Maxim Integrated is a robust and reliable ADC solution that provides precise and synchronized multichannel data acquisition, suitable for demanding applications that require high accuracy and low latency.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.2537 $70.2537
2+ $57.6441 $115.2882
3+ $55.8427 $167.5281
4+ $54.0413 $216.1652
5+ $52.2400 $261.2000
7+ $46.8358 $327.8506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,219 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess