EN
  • EN
  • DE

MAX11044ETN+

Part No MAX11044ETN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 56TQFN / 4-/6-/8-Channel, 16-Bit, Simultaneous-Sampling ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Mounting Style SMD
Part Number Series MAX11044
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813494-MAX11044ETN+
Ultra Librarian 3D Model Ultra Librarian MAX11044ETN+ CAD Model

Description

The MAX11044ETN+ is a high-performance, multichannel analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for advanced applications. This integrated circuit is ideal for systems that require accurate data acquisition, such as industrial control systems, medical instrumentation, and high-end audio equipment.

Key Features

  • Channels: 4 independent ADC channels enable simultaneous sampling and processing of multiple analog signals.
  • Resolution: 24-bit resolution provides high precision for the most demanding applications, ensuring detailed and accurate signal representation.
  • Sampling Rate: Up to 64ksps (kilosamples per second) per channel, allowing for the capture of high-frequency signals.
  • Interface: The device includes a SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Power Supply: Operates on a single 5V supply, minimizing power requirements and simplifying power supply design.
  • Package: Housed in a compact 56-pin TQFN package, the MAX11044ETN+ saves valuable board space while providing robust functionality.

Performance and Reliability

The MAX11044ETN+ boasts excellent dynamic performance, with a signal-to-noise ratio (SNR) that ensures clean, noise-free signal conversion. Its integrated overvoltage protection adds to the reliability of the system by safeguarding the input channels against unexpected voltage spikes.

Applications

With its combination of precision, speed, and robustness, the MAX11044ETN+ is well-suited for a variety of applications, including:

  • Industrial Automation and Process Control
  • Medical Instrumentation and Patient Monitoring
  • High-end Audio Processing and Recording
  • Scientific and Engineering Research Equipment

Conclusion

The Maxim Integrated MAX11044ETN+ ADC is a versatile and reliable solution for systems requiring high-precision data acquisition. Its multichannel capability, high resolution, and compatibility with digital systems make it an excellent choice for designers looking to enhance the performance and accuracy of their products.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess