EN
  • EN
  • DE

MAX1089EKA+T

Part No MAX1089EKA+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 207915-MAX1089EKA+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1089EKA+T CAD Model

Description

Maxim Integrated MAX1089EKA+T Analog-to-Digital Converter

The MAX1089EKA+T is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to provide a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications that require accurate digital representations of analog signals.

Built with advanced technology, the MAX1089EKA+T offers a sampling rate of up to 94.4ksps, enabling it to handle fast signal variations with ease. The device operates from a single +2.7V to +3.6V supply, which is beneficial for battery-powered devices as it helps in extending battery life.

One of the key features of the MAX1089EKA+T is its SPI™/QSPI™/MICROWIRE™-compatible serial interface, which ensures easy integration with most microcontrollers and digital systems. This feature allows for simple and efficient data transfer without the need for complex wiring or interface circuitry.

The MAX1089EKA+T comes in a compact SOT23-8 package, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance. Its internal track/hold function and 4.096V internal reference provide a full-scale range of 0 to VREF with no external components required, simplifying the design and reducing the overall system cost.

Moreover, the ADC features an 8-channel multiplexer, giving designers the flexibility to connect multiple analog inputs. This makes the MAX1089EKA+T highly versatile and suitable for multipoint and differential measurement systems, such as sensor interfaces, data acquisition systems, and industrial control systems.

In summary, the Maxim Integrated MAX1089EKA+T ADC is a robust and reliable solution for converting analog signals to digital form with high accuracy and speed. Its low power consumption, compact footprint, and ease of use make it an excellent choice for designers looking to enhance the performance of their embedded systems.

You May Also Be Interested in

ESMT
Lowest to $1.2913
Agere Systems
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Lowest to $3.2617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess