EN
  • EN
  • DE

MAX1011CEG

Part No MAX1011CEG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 6-BIT ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 6
Sampling Rate (Per Second) 90M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.9V ~ 3.3V
Features Internal Oscillator, Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Mounting Type Surface Mount
Standard Package 57 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629212-MAX1011CEG
Ultra Librarian 3D Model Ultra Librarian MAX1011CEG CAD Model

Description

Maxim Integrated MAX1011CEG Product Overview

The MAX1011CEG from Maxim Integrated is a high-performance, low-power, serial 10-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency for a wide range of applications. This ADC features a fast conversion rate and a versatile serial interface, making it an ideal choice for systems that require accurate digital representation of analog signals.

Key Features

  • High-Speed Conversion: The MAX1011CEG offers a rapid conversion rate, ensuring timely data acquisition and processing for real-time applications.
  • Low Power Consumption: With its low power design, this ADC is suitable for battery-operated devices, contributing to longer battery life and reduced power costs.
  • Serial Interface: The device includes a serial interface that allows for easy integration into existing digital systems, reducing complexity and saving space on the PCB.
  • Small Package: Available in a compact 24-pin SSOP package, the MAX1011CEG is optimized for space-constrained applications.
  • Wide Operating Temperature Range: This ADC operates over an extended temperature range, making it suitable for industrial and automotive environments.

Applications

The versatility and robustness of the MAX1011CEG make it an excellent choice for various applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial control systems
  • Automotive electronics

Technical Specifications

  • Resolution: 10-bit
  • Sampling Rate: High-speed
  • Analog Input Type: Single-ended
  • Supply Voltage: Specified for operation from a single +5V supply
  • Package Type: 24-pin SSOP

The MAX1011CEG ADC from Maxim Integrated is designed to meet the demands of modern electronic systems, offering precision, speed, and reliability. Whether deployed in industrial automation, medical monitoring, or consumer electronics, this ADC stands out for its ability to deliver accurate analog-to-digital conversion with minimal power consumption.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess