The MAX0168EUA+ is a compact, high-precision voltage monitor designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is engineered to safeguard systems by monitoring under-voltage and over-voltage conditions, ensuring that your electronic equipment operates within safe voltage thresholds.
Key Features:
- Wide Voltage Monitoring Range: The MAX0168EUA+ can monitor voltages from +2.5V to +5.5V, making it versatile for a broad range of applications.
- High Accuracy: With a precision of ±1.5%, it provides reliable monitoring and control, ensuring system stability.
- Low Power Consumption: Its quiescent current of only 3.5µA (typical) makes it ideal for battery-powered and portable devices, where power efficiency is crucial.
- Adjustable Thresholds: The voltage thresholds are externally adjustable, offering flexibility to customize the monitoring for specific system requirements.
- Compact Package: Housed in a tiny 8-pin µMAX package, it occupies minimal board space, which is essential for space-constrained applications.
Applications:
The MAX0168EUA+ is suitable for a wide array of applications, including:
- Portable Electronic Devices
- Computers and Servers
- Battery-Powered Equipment
- Industrial Systems
- Telecommunication Infrastructure
Product Specifications:
| Parameter |
Value |
| Monitoring Voltage Range |
+2.5V to +5.5V |
| Accuracy |
±1.5% |
| Quiescent Current |
3.5µA (typical) |
| Package |
8-pin µMAX |
| Operating Temperature Range |
-40°C to +125°C |
With its exceptional combination of precision, low power consumption, and a small footprint, the MAX0168EUA+ from Maxim Integrated stands out as an excellent choice for voltage monitoring in a myriad of electronic systems.