EN
  • EN
  • DE

MAC3243ECAI

Part No MAC3243ECAI
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 207478-MAC3243ECAI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAC3243ECAI CAD Model

Description

The MAX3243ECAI is a highly integrated serial communication chip designed by Maxim Integrated, a renowned company specializing in the development of innovative analog and mixed-signal products. This chip is part of the MAX3243 series and is specifically crafted to facilitate robust serial port communications in a variety of applications, including industrial, telecommunications, and networking systems.

Key Features:

  • Power Efficiency: The MAX3243ECAI operates with a supply voltage range of 3.0V to 5.5V, which makes it suitable for both 3.3V and 5V systems. Its low-power shutdown mode significantly reduces power consumption when the device is not in active use.
  • High Data Rate: This chip supports data rates up to 250kbps, ensuring fast and reliable data transmission for time-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: It is equipped with ESD protection circuitry, safeguarding the device against electrostatic discharges up to ±15kV, thus enhancing its durability and reliability in harsh environments.
  • Flexible Interface: The MAX3243ECAI features a three-driver/five-receiver configuration, which allows for versatile connection setups with multiple peripherals.
  • Automatic Powerdown: The device includes an automatic powerdown function that minimizes power usage when not engaged in serial communication, contributing to the overall energy efficiency of the system it is integrated into.

Applications:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Networking equipment
  • Battery-powered applications

The MAX3243ECAI is available in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. Its combination of high data rate, low power consumption, and robust protection features make it an excellent choice for designers looking to implement reliable serial communications in their products. Maxim Integrated's commitment to quality ensures that the MAX3243ECAI is a dependable component for any application requiring efficient and secure data transfer.

You May Also Be Interested in

ESMT
Lowest to $2.9349
Agere Systems
Need more? Email Us
ESMT
Lowest to $0.9506
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Atmel
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess