EN
  • EN
  • DE

IH5142CPE+

Part No IH5142CPE+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Single SPDT 16-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Lead Free Lead Free
Max Dual Supply Voltage 18 V
Max Operating Temperature 70 °C
Max Power Dissipation 450 mW
Min Dual Supply Voltage 4.5 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Bits 4
Number of Channels 1
Number of Circuits 1
Number of Pins 16
Operating Supply Voltage 18 V
Radiation Hardening No
Resistance 100 Ω
RoHS Compliant
Supply Type Dual
Throw Configuration SPDT
Turn-Off Delay Time 300 ns
Turn-On Delay Time 150 ns
Win Source Part Number 1218667-IH5142CPE+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5142CPE+ CAD Model

Description

The IH5142CPE+ is a high-performance, dual SPDT (Single Pole Double Throw) analog switch from Maxim Integrated, a renowned leader in the development of integrated circuits. This device offers superior switching capabilities for a variety of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The IH5142CPE+ boasts a low on-resistance, typically in the range of 100 ohms, which ensures minimal signal distortion and power loss during operation.
  • High-Speed Switching: With fast switching times, typically 175ns for turn-on and 145ns for turn-off, this device is ideal for high-speed applications that require quick signal routing changes.
  • Single or Dual Supply Operation: It can operate from a single supply ranging from +10V to +30V or a dual supply from ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Low Power Consumption: The IH5142CPE+ is designed to have low power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • High Off Isolation: The device provides excellent signal isolation when in the off state, which prevents crosstalk between channels and maintains signal integrity.

Applications

The versatility of the IH5142CPE+ allows it to be used in a wide array of applications. Some of the common uses include:

  • Test equipment and instrumentation
  • Audio and video switching
  • Data acquisition systems
  • Communication systems
  • Sample and hold circuits

Package and Quality

The IH5142CPE+ is available in a 16-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into various circuit boards. Maxim Integrated's commitment to quality means that this analog switch is manufactured to the highest standards, ensuring reliability and performance consistency for end-users.

Conclusion

With its robust feature set and versatile application range, the IH5142CPE+ from Maxim Integrated stands out as an exceptional choice for designers looking for a reliable and efficient analog switch. Whether for professional or hobbyist projects, this component is engineered to deliver top-notch performance where precision switching is paramount.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess