EN
  • EN
  • DE

IH5042CPE

Part No IH5042CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description General-Purpose CMOS Analog Switches | IC SWITCH SPDT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 80Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 400ns, 200ns
Current - Leakage (IS(off)) (Maximum) 5nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number IH5042
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185288-IH5042CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IH5042CPE CAD Model

Description

Maxim Integrated IH5042CPE: High-Performance Analog Switch

The IH5042CPE from Maxim Integrated is a state-of-the-art analog switch designed to deliver high performance in a variety of applications. This device is a perfect solution for systems that demand low charge injection, low power consumption, and high switching speeds. It is commonly used in test equipment, sample-and-hold circuits, communication systems, and data acquisition systems.

The IH5042CPE offers a unique combination of features that make it an ideal choice for precision analog signal switching. It boasts a low on-resistance, typically around 100 ohms, which ensures minimal signal attenuation when the switch is closed. Additionally, it has a high off-resistance that provides excellent isolation between the switch and the signal when the switch is open.

This analog switch is designed to operate over a wide voltage range, accommodating signals up to ±15V. It is also characterized by its low power dissipation, which is critical for battery-powered devices and applications where power efficiency is a priority. The IH5042CPE is designed to switch both analog and digital signals, making it a versatile component for multiplexing and signal routing tasks.

One of the key advantages of the IH5042CPE is its fast switching speed, which is essential for applications that require quick response times. The device's charge injection is minimized, which helps to preserve the integrity of the signal being switched, reducing glitches and errors in the output.

The IH5042CPE comes in a 16-pin plastic DIP package, which is easy to integrate into a wide range of circuit designs. It is also available in other package options to suit different assembly requirements. Maxim Integrated's commitment to quality ensures that the IH5042CPE meets stringent performance standards, providing reliable and consistent operation in demanding environments.

In summary, Maxim Integrated's IH5042CPE analog switch is an excellent choice for designers seeking high performance, reliability, and versatility. Its low on-resistance, high off-resistance, low power consumption, and fast switching speeds make it a valuable component in any precision analog signal processing application.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess